Status: | Production |
---|---|
Series: | AD8115 |
RoHS: | Compliant |
16 × 16 high speed nonblocking switch arrays: G = 2 |
Serial or parallel programming of switch array |
Serial data out allows daisy-chaining of multiple 16 × 16 arrays to create larger switch arrays |
High impedance output disable allows connection of |
multiple devices without loading the output bus |
For smaller arrays see the AD8108/AD8109 (8 × 8) or AD8110/AD8111 (16 × 8) switch arrays |
Complete solution |
Buffered inputs |
Programmable high impedance outputs |
16 output amplifiers (G = 2) |
Drives 150 Ω loads |
Excellent video performance |
25 MHz, 0.1 dB gain flatness |
0.05%/0.05° differential gain/differential phase error (RL = 150 Ω) |
Excellent ac performance |
−3 dB bandwidth: 225 MHz |
Slew rate: 375 V/µs |
Low power of 700 mW (2.75 mW per point) |
Low all hostile crosstalk of −70 dB at 5 MHz |
Reset pin allows disabling of all outputs (connected through a capacitor to ground provides power-on reset capability) |
100-lead LQFP (14 mm × 14 mm) |
TQFP 300MHz 16x16 G=+2 Crosspo | Analog Devices |
Crosspoint Switch, Analogue, Lqfp | Newark Electronics |
CROSSPOINT SWITCH, ANALOGUE, LQFP | element14 |
Where can I find additional details, specifications and documents for a AD8115ASTZ?
Additional datasheets, footprints and schematics for AD8115ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8115ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8115ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8115ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8115ASTZ fall under?
The AD8115ASTZ is listed under Buffered Analog Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8115ASTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8115ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8115ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8115ASTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8115ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8115ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD8115ASTZ?
You can fill out our help required form which you can use to request a quote for AD8115ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.