Status: | Production |
---|---|
Series: | AD809 |
RoHS: | Compliant |
Frequency Synthesis to 155.52 MHz |
19.44 MHz or 9.72 MHz Input |
Reference Signal Select Mux |
Single Supply Operation: |
+5 V or –5.2 V |
Output Jitter: 2.0 Degrees RMS |
Low Power: 90 mW |
10 KH ECL/PECL Compatible Output |
10 KH ECL/PECL/TTL/CMOS Compatible Input |
Package: 16-Pin Narrow 150 Mil SOIC |
155.52MHZ FREQUENCY SYNTH | Analog Devices |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD809BRZ?
Additional datasheets, footprints and schematics for AD809BRZ are listed on our Part Details page. You can also find images and similar parts to AD809BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD809BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD809BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD809BRZ fall under?
The AD809BRZ is listed under Phase Locked Loop with Integrated VCO.
Can I view similar or alternative parts?
You can view similar parts to AD809BRZ when available in the Phase Locked Loop with Integrated VCO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD809BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD809BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD809BRZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD809BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD809BRZ often in real-time on the comparison pages.
What if I can't find stock of AD809BRZ?
You can fill out our help required form which you can use to request a quote for AD809BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.