Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 100MHz |
Slew Rate | 500V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 30mA |
Supply Voltage Range | ± 2.5V to ± 6V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Amplifier Output | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8073JNZ?
Additional datasheets, footprints and schematics for AD8073JNZ are listed on our Part Details page. You can also find images and similar parts to AD8073JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8073JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8073JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8073JNZ fall under?
The AD8073JNZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD8073JNZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8073JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8073JNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8073JNZ have stock available?
There is no stock from authorised distributors for AD8073JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8073JNZ often in real-time on the comparison pages.
What if I can't find stock of AD8073JNZ?
You can fill out our help required form which you can use to request a quote for AD8073JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.