AD8072JNZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8072
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8072 (dual) and AD8073 (triple) are low cost, current feedback amplifiers intended for high volume, cost sensitive

Where to Buy

Prices starting from US$4.47

Distributor Stock
Logo for element14
element14
from US$4.71
150
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.47
150
in stock
Buy Now
Logo for Analog Devices
Analog Devices
-
1,700
in stock
Buy Now

Features

Very Low Cost
Good Video Specifications (RL = 150 O)
Gain Flatness of 0.1 dB to 10 MHz
0.05% Differential Gain Error
0.1° Differential Phase Error
Low Power
3.5 mA/Amplifier Supply Current
Operates on Single 5 V to 12 V Supply
High Speed
100 MHz, –3 dB Bandwidth (G = +2)
500 V/µs Slew RateFast Settling Time of 25 ns (0.1%)
Easy to Use
30 mA Output Current
Output Swing to 1.3 V of Rails on
Single 5 V Supply

Alternative Descriptions

VIDEO AMPLIFIER, 0.3A, 100MHZ, DIP-8 | element14
PDIP LOW COST DUAL VIDEO AMPLI | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8072JNZ?

Additional datasheets, footprints and schematics for AD8072JNZ are listed on our Part Details page. You can also find images and similar parts to AD8072JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8072JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8072JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8072JNZ fall under?

The AD8072JNZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8072JNZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8072JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8072JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8072JNZ have stock available?

Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for AD8072JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8072JNZ often in real-time on the comparison pages.

What if I can't find stock of AD8072JNZ?

You can fill out our help required form which you can use to request a quote for AD8072JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay