Status: | Production |
---|---|
Series: | AD8066 |
RoHS: | Compliant |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
3,051
in stock
|
Buy Now | |
Analog Devices
from US$3.00
|
1,393
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
382
in stock
|
Buy Now | |
element14
from US$4.69
|
169
in stock
|
Buy Now | |
Richardson RFPD
from US$4.51
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
14
in stock
|
Buy Now |
Qualified for automotive applications |
FET input amplifier |
1 pA input bias current |
Low cost |
High speed: 145 MHz, −3 dB bandwidth (G = +1) |
180 V/µs slew rate (G = +2) |
Low noise |
7 nV/√Hz (f = 10 kHz) |
0.6 fA/√Hz (f = 10 kHz) |
Wide supply voltage range: 5 V to 24 V |
Single-supply and rail-to-rail output |
Low offset voltage 1.5 mV maximum |
High common-mode rejection ratio: −100 dB |
Excellent distortion specifications |
SFDR −88 dBc @ 1 MHz |
Low power: 6.4 mA/amplifier typical supply current |
No phase reversal |
Small packaging: SOIC-8, SOT-23-5, and MSOP-8 |
SOIC Dual Hi Perf Hi Speed FET | Analog Devices |
Opamp, 145Mhz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8066ARZ?
Additional datasheets, footprints and schematics for AD8066ARZ are listed on our Part Details page. You can also find images and similar parts to AD8066ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8066ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8066ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8066ARZ fall under?
The AD8066ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8066ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8066ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8066ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8066ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8066ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8066ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8066ARZ?
You can fill out our help required form which you can use to request a quote for AD8066ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.