Status: | Production |
---|---|
Series: | AD8058 |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.70
|
137
in stock
|
Buy Now | |
element14
from US$3.06
|
137
in stock
|
Buy Now | |
Richardson RFPD
from US$2.91
|
137
in stock
|
Buy Now | |
Farnell
from US$2.80
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
114
in stock
|
Buy Now | |
Analog Devices
from US$1.99
|
75
in stock
|
Buy Now | |
CoreStaff
from US$2.94
|
3
in stock
|
Buy Now |
Low Cost |
High Speed |
325 MHz -3 dB Bandwidth |
(G = +1) |
1000 V/µs Slew Rate |
Gain Flatness 0.1 dB to 28 MHz |
Low Power |
5.4 mA/Amplifier Typical Supply Current @ 5V |
Low Noise |
7 nV√Hz |
Low Distortion |
-85 dBc @ 5 MHz, RL = 1 kΩ |
Wide Supply Range 3 V to 12 V |
Small Packaging: SOIC-8 and MSOP |
Op-Amp, 325Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 325MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
SOIC Dual Low Cost Rail-to-Rai | Analog Devices |
Where can I find additional details, specifications and documents for a AD8058ARZ?
Additional datasheets, footprints and schematics for AD8058ARZ are listed on our Part Details page. You can also find images and similar parts to AD8058ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8058ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8058ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8058ARZ fall under?
The AD8058ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8058ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8058ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8058ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8058ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Farnell and Chip One Stop have stock available or on a lead time for AD8058ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8058ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8058ARZ?
You can fill out our help required form which you can use to request a quote for AD8058ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.