Status: | Production |
---|---|
Series: | AD8056 |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
497
in stock
|
Buy Now | |
element14
from US$3.52
|
497
in stock
|
Buy Now | |
Analog Devices
from US$2.29
|
271
in stock
|
Buy Now | |
Richardson RFPD
from US$3.35
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
51
in stock
|
Buy Now | |
CoreStaff
from US$2.73
|
5
in stock
|
Buy Now |
Low cost |
Easy to use voltage feedback architecture |
High speed |
300 MHz, -3 dB bandwidth (G = +1) |
1400 V/µs slew rate |
20 ns settling to 0.1% |
Low distortion: -72 dBc @ 10 MHz |
Low noise: 6 nV/√Hz |
Low dc rrrors: 5mV max VOS, 1.2 µA max IB |
Small packaging |
High output drive current: over 60 mA |
Excellent video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness 0.1 dB to 40 MHz |
0.01% differential gain error |
0.02° differential phase error |
Drives 4 video loads (37.5 V) with 0.02% differential gain and 0.1° differential phase |
Low power, ±5 V supplies 5 mA typ/amplifier power supply current |
Op-Amp, 300Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 300MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
SOIC Dual Hi Iout, Vltg Fdbk L | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8056ARZ?
Additional datasheets, footprints and schematics for AD8056ARZ are listed on our Part Details page. You can also find images and similar parts to AD8056ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8056ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8056ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8056ARZ fall under?
The AD8056ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8056ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8056ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8056ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8056ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8056ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8056ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8056ARZ?
You can fill out our help required form which you can use to request a quote for AD8056ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.