AD8055ANZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8055
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8055 (single) voltage feedback amplifier offers bandwidth and slew rate typically found in current feedback amplifiers. Additionally, this amplifier is easy to use and available at a very low cost.Despite its low cost, the AD8055 provides excellent overall performance. For video

Where to Buy

Prices starting from US$2.16

Distributor Stock
Logo for Farnell
Farnell
from US$2.26
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.35
985
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.51
289
in stock
Buy Now
Logo for element14
element14
from US$2.32
289
in stock
Buy Now

Features

Low cost
Easy to use voltage feedback architecture
High speed
300 MHz, -3 dB bandwidth (G = +1)
1400 V/µs slew rate
20 ns settling to 0.1%
Low distortion: -72 dBc @ 10 MHz
Low noise: 6 nV/√Hz
Low dc rrrors: 5mV max VOS, 1.2 µA max IB
Small packaging
High output drive current: over 60 mA
Excellent video specifications
(RL = 150 Ω, G = +2)
Gain flatness 0.1 dB to 40 MHz
0.01% differential gain error
0.02° differential phase error
Drives 4 video loads (37.5 V) with 0.02% differential gain and 0.1° differential phase
Low power, ±5 V supplies 5 mA typ/amplifier power supply current

Alternative Descriptions

PDIP Hi Iout, Vltg Fdbk, Lo Co | Analog Devices
Op-Amp, 300Mhz, -40 To 125Deg C, Dip-8 | Newark Electronics
OP-AMP, 300MHZ, -40 TO 125DEG C, DIP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8055ANZ?

Additional datasheets, footprints and schematics for AD8055ANZ are listed on our Part Details page. You can also find images and similar parts to AD8055ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8055ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8055ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8055ANZ fall under?

The AD8055ANZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8055ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8055ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8055ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8055ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8055ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8055ANZ often in real-time on the comparison pages.

What if I can't find stock of AD8055ANZ?

You can fill out our help required form which you can use to request a quote for AD8055ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay