Status: | Production |
---|---|
Series: | AD8041 |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
1,085
in stock
|
Buy Now | |
element14
from US$3.51
|
825
in stock
|
Buy Now | |
Farnell
from US$2.81
|
825
in stock
|
Buy Now | |
Analog Devices
from US$2.09
|
481
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
169
in stock
|
Buy Now | |
Richardson RFPD
from US$2.77
|
-
|
Buy Now |
Fully specified for +3 V, +5 V and |
±5 V Supplies |
Output Swings Rail to Rail |
Input Voltage Range Extends 200 mV |
Below Ground |
No Phase Reversal with Inputs 1 V |
Beyond Supplies |
Disable/Power-Down Capability |
Low Power of 5.2 mA (26 mW on 5 V) |
High Speed and Fast Settling on 5 V: |
160 MHz -3 dB Bandwidth (G = +2) |
160 V/µs Slew Rate |
30 ns Settling Time to 0.1% |
Good Video Specifications |
(RL = 150 Ω, G = +2) |
Gain Flatness of 0.1 dB to 30 MHz |
0.03% Differential Gain Error |
0.03° Differential Phase Error |
Low Distortion -69 dBc Worst Harmonic @ 10 MHz |
Outstanding Load Drive Capability |
Drives 50 mA 0.5 V from Supply Rails |
Cap Load Drive of 45 pF |
Op-Amp, 170Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 170MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
100MHZ R-TO-R VLTG FDBK | Analog Devices |
AD8041 160 MHz video amplifier SOIC8 | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8041ARZ?
Additional datasheets, footprints and schematics for AD8041ARZ are listed on our Part Details page. You can also find images and similar parts to AD8041ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8041ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8041ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8041ARZ fall under?
The AD8041ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8041ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8041ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8041ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8041ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8041ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8041ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8041ARZ?
You can fill out our help required form which you can use to request a quote for AD8041ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.