Status: | Production |
---|---|
Series: | AD8036 |
RoHS: | Compliant |
Prices starting from US$7.02
Superb clamping characteristics |
3 mV clamp error |
1.5 ns overdrive recovery |
Minimized nonlinear clamping region |
240 MHz clamp input bandwidth |
±3.9 V clamp input range |
Wide bandwidth |
Small signal: 240 MHz |
Large signal (4 V p-p): 195 MHz |
Good DC characteristics |
2 mV offset |
10 μV/°C drift |
Ultralow distortion, low noise |
–72 dBc typ @ 20 MHz |
4.5 nV/√Hz input voltage noise |
High speed |
Slew rate 1500 V/s |
Settling 10 ns to 0.1%, 16 ns to 0.01% |
±3 V to ±5 V supply operation |
VLTG-FDBK, G= 1 CLAMP AMP | Analog Devices |
Op-Amp, 240Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 240MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8036ARZ?
Additional datasheets, footprints and schematics for AD8036ARZ are listed on our Part Details page. You can also find images and similar parts to AD8036ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8036ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8036ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8036ARZ fall under?
The AD8036ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8036ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8036ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8036ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8036ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD8036ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8036ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8036ARZ?
You can fill out our help required form which you can use to request a quote for AD8036ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.