AD8027ARTZ-REEL7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8027
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8027/AD8028 are high speed amplifiers with rail-to-railinput and output that operate on low supply voltages and areoptimized for high performance and a wide dynamic signal range.The AD8027/AD8028 have low noise (4.3 nV/√Hz, 1.6 pA/√Hz)and low distortion (120 dBc at 1 MHz). In

Prices starting from US$2.03


Distributor Starting From Stock
Logo for Farnell Farnell US$2.15
5,305
Buy Now
Logo for Newark Electronics Newark Electronics US$2.03
5,305
Buy Now
Logo for element14 element14 US$2.17
5,305
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.03
3,000
Buy Now
Logo for Analog Devices Analog Devices US$2.19
3,000
Buy Now
View Full Pricing & Stock Comparison

Features

High speed
190 MHz, −3 dB bandwidth (G = +1)
100 V/µs slew rate
Low distortion
120 dBc at 1 MHz SFDR
80 dBc at 5 MHz SFDR
Selectable input crossover threshold
Low noise
4.3 nV/√Hz
1.6 pA/√Hz
Low offset voltage: 900 µV maximum
Low power: 6.5 mA per amplifier supply current
Power-down mode
No phase reversal: VIN > |VS| + 200 mV
Wide supply range: 2.7 V to 12 V
Small packaging: 8-lead SOIC, 6-lead SOT-23, 10-lead MSOP
Qualified for automotive applications (AD8028WARMZ-R7 only)

Alternative Descriptions

OP-AMP, 190MHZ, -40 TO 125DEG C, SOT-23 | Farnell
Op-Amp, 190Mhz, -40 To 125Deg C, Sot-23 | Newark Electronics
AMPLIFIER - OP AMPS | Richardson RFPD
High Speed, Rail-to-Rail In/Ou | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8027ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8027ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8027ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8027ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8027ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8027ARTZ-REEL7 fall under?

The AD8027ARTZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8027ARTZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8027ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8027ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8027ARTZ-REEL7 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for AD8027ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8027ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8027ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8027ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay