Status: | Production |
---|---|
Series: | AD8017 |
RoHS: | Compliant |
High Output Drive Capability |
20 V p-p Differential Output Voltage, RL = 50 Ω |
10 V p-p Single-Ended Output Voltage While Delivering 200 mA to a 25 Ω Load |
Low Distortion |
-78 dBc @ 500 kHz SFDR, RL = 100 Ω, VO = 2 V p-p |
-58 dBc Highest Harmonic @ 1 MHz, IO = 270 mA (RL = 10 Ω) |
High Speed |
160 MHz, -3 dB Bandwidth (G = +2) 1600 V/µs Slew Rate |
Low Power Operation |
5 V to 12 V Voltage Supply @ 7 mA/Amplifier |
AMPLIFIER - OP AMPS | Richardson RFPD |
OP-AMP, 160MHZ, -40 TO 85DEG C, SOIC-8 | Farnell |
Op-Amp, 160Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
SOIC DUAL, LOW POWER DISSIPATI | Analog Devices |
Where can I find additional details, specifications and documents for a AD8017ARZ?
Additional datasheets, footprints and schematics for AD8017ARZ are listed on our Part Details page. You can also find images and similar parts to AD8017ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8017ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8017ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8017ARZ fall under?
The AD8017ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8017ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8017ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8017ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8017ARZ have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD8017ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8017ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8017ARZ?
You can fill out our help required form which you can use to request a quote for AD8017ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.