Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | - |
---|---|
Gain Bandwidth | 240MHz |
Input Current Min | - |
Input Current Max | - |
Differential Output Voltage | - |
Amplifier Case Style | - |
No. of Pins | 8Pins |
Output Resistance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Amplifiers | 1Amplifiers |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD8015AR?
Additional datasheets, footprints and schematics for AD8015AR are listed on our Part Details page. You can also find images and similar parts to AD8015AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8015AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8015AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8015AR fall under?
The AD8015AR is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD8015AR when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8015AR you can contact the distributor directly for product support, shipping queries etc.
Is the AD8015AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8015AR have stock available?
There is no stock from authorised distributors for AD8015AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8015AR often in real-time on the comparison pages.
What if I can't find stock of AD8015AR?
You can fill out our help required form which you can use to request a quote for AD8015AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.