Status: | Production |
---|---|
Series: | AD8014 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.66 |
No stock
|
Buy Now | |
Chip One Stop | US$2.67 |
301
|
Buy Now | |
Analog Devices | US$4.11 |
185
|
Buy Now | |
Farnell | US$2.29 |
170
|
Buy Now | |
Newark Electronics | US$2.89 |
170
|
Buy Now | |
element14 | US$2.31 |
170
|
Buy Now | |
Micros | US$2.71 |
50
|
Buy Now | |
Transfer Multisort Elektronik | US$3.79 |
11
|
Buy Now | |
Richardson RFPD | US$2.23 |
-
|
Buy Now |
Low cost |
Low power: 1.15 mA max for 5 V supply |
High speed |
400 MHz, –3 dB bandwidth (G = +1) |
4000 V/µs slew rate |
60 ns overload recovery |
Drive video signals on 50 Ω lines |
Operates on +4.5 V to +12 V supplies |
Fast settling time of 24 ns |
Very low noise |
3.5 nV/√Hz and 5 pA/√Hz |
5 nV/√Hz total input referred noise @ G = +3 |
w/500 Ω feedback resistor |
Low distortion –70 dB THD @ 5 MHz |
Low, temperature-stable dc offset |
Available in SOIC-8 and SOT-23-5 |
SOIC LO-COST LO PWR CURRENT-FE | Analog Devices |
OP-AMP, 480MHZ, -40 TO 85DEG C, NSOIC-8 | Farnell |
Op-Amp, 480Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
Curr. Feedb. Op-Amp, BW 480MHz, SR 4600V/us, Voff 2mV, +/-2.25÷+/-6V, -40÷85°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
AD8014 low power 400 MHz SMT op amp | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8014ARZ?
Additional datasheets, footprints and schematics for AD8014ARZ are listed on our Part Details page. You can also find images and similar parts to AD8014ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8014ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8014ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8014ARZ fall under?
The AD8014ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8014ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8014ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8014ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8014ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD8014ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8014ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8014ARZ?
You can fill out our help required form which you can use to request a quote for AD8014ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.