Status: | Production |
---|---|
Series: | AD8005 |
RoHS: | Compliant |
Low Distortion/Noise |
–63 dBc @ 1 MHz, VO = 2 V p-p |
–50 dBc @ 10 MHz, VO = 2 V p-p |
4.0 nV/vHz Input Voltage Noise @ 10 MHz |
High Speed |
270 MHz, –3 dB Bandwidth (G = +1) |
170 MHz, –3 dB Bandwidth (G = +2) |
280 V/µs Slew Rate (G = +2) |
28 ns Settling Time to 0.1%, 2 V Step (G = +2) |
Ultralow Power |
400 µA Power Supply Current |
(4 mW on ± VS) |
Specified for Single Supply Operation |
Good Video Specifications |
(RL = 1 kΩ, G = +2) |
Gain Flatness 0.1 dB to 30 MHz |
0.11% Differential Gain Error |
0.4° Differential Phase Error |
SOT23 180MHz,400uA Current Fee | Analog Devices |
OP-AMP, 270MHZ, -40 TO 85DEG C, SOT-23-5 | Farnell |
Op-Amp, 270Mhz, -40 To 85Deg C, Sot-23-5 Rohs Compliant: Yes |Analog Devices AD8005ARTZ-REEL7 | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8005ARTZ-REEL7?
Additional datasheets, footprints and schematics for AD8005ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8005ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8005ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8005ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8005ARTZ-REEL7 fall under?
The AD8005ARTZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8005ARTZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8005ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8005ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8005ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD8005ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8005ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8005ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8005ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.