Status: | Production |
---|---|
Series: | AD7985 |
RoHS: | Compliant |
16-bit resolution with no missing codes |
Throughput: 2.5 MSPS (TURBO high), 2.0 MSPS (TURBO low) |
Low power dissipation |
15.5 mW at 2.5 MSPS, with external reference |
28 mW at 2.5 MSPS, with internal reference |
INL: ±0.7 LSB typical, ±1.5 LSB maximum |
SNR |
88.5 dB, with on-chip reference |
90 dB, with external reference |
4.096 V internal reference: typical drift of ±10 ppm/°C |
Pseudo differential analog input voltage range |
0 V to VREF with VREF up to 5.0 V |
Allows use of any input range |
See data sheet for additional features |
Adc, 16Bit, 2.5Msps, Lfcsp-20 | Newark Electronics |
ADC, 16BIT, 2.5MSPS, LFCSP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7985BCPZ?
Additional datasheets, footprints and schematics for AD7985BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7985BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7985BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7985BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7985BCPZ fall under?
The AD7985BCPZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7985BCPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7985BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7985BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7985BCPZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7985BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7985BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7985BCPZ?
You can fill out our help required form which you can use to request a quote for AD7985BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.