Status: | Production |
---|---|
Series: | AD7982 |
RoHS: | Compliant |
Prices starting from US$20.07
High performance |
True differential analog input range: ±VREF |
0 V to VREF with VREF between 2.5 V to 5 V |
Easy to drive with the ADA4941-1 or ADA4940-1 |
Throughput: 1 MSPS |
Zero latency architecture |
18-bit resolution with no missing codes |
INL: ±1 LSB typical, ±2 LSB maximum |
Dynamic range: 99 dB, VREF = 5 V |
SNR: 98 dB at fIN = 1 kHz, VREF = 5 V |
THD: −119 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 97 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipation |
Single-supply 2.5 V operation with 1.8 V, 2.5 V, 3 V, and 5 V logic interface |
4 mW at 1 MSPS (VDD only) |
7 mW at 1 MSPS (total) |
70 μW at 10 kSPS |
Proprietary serial interface |
SPI-/QSPIâ„¢/ MICROWIREâ„¢-/DSP-compatible1 |
Ability to daisy-chain multiple ADCs and busy indicator |
10-lead MSOP and 3 mm × 3 mm 10-lead LFCSP |
Wide operating temperature range: −40°C to +85°C |
18-BIT 1MSPS LOWER POWER ADC I | Analog Devices |
Adc, 18Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 18BIT, 1MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7982BRMZ?
Additional datasheets, footprints and schematics for AD7982BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7982BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7982BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7982BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7982BRMZ fall under?
The AD7982BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7982BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7982BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7982BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7982BRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7982BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7982BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7982BRMZ?
You can fill out our help required form which you can use to request a quote for AD7982BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.