AD7924BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7924
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.54

Distributor Stock
Logo for Farnell
Farnell
from US$9.17
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.88
161
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.99
35
in stock
Buy Now
Logo for element14
element14
from US$9.99
35
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$12.73
28
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.54
-
Buy Now

Features

Fast throughput rate: 1 MSPS
Specified for AVDD of 2.7 V to 5.25 V
Low power:
6 mW maximum at 1 MSPS with 3 V supplies
13.5 mW maximum at 1 MSPS with 5 V supplies
Wide input bandwidth
AD7924, 70 dB SNR at 50 kHz input frequency
Flexible power/serial clock speed management
No pipeline delays
See data sheet for additional features

Alternative Descriptions

Adc, 12Bit, Tssop-16, -40 To 85 Deg C | Newark Electronics
ADC, 12BIT, TSSOP-16, -40 TO 85 DEG C | element14
12-Bit 4,CH 1 Msps ADC I.C. | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7924BRUZ?

Additional datasheets, footprints and schematics for AD7924BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7924BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7924BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7924BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7924BRUZ fall under?

The AD7924BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7924BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7924BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7924BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7924BRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD7924BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7924BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7924BRUZ?

You can fill out our help required form which you can use to request a quote for AD7924BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay