Status: | Production |
---|---|
Series: | AD7893 |
RoHS: | Compliant |
Fast 12-Bit ADC with 6 µs Conversion Time |
8-Pin Mini-DlP and SOIC |
Single Supply Operation |
High Speed, Easy-to-Use, Serial Interface |
On-Chip Track/Hold Amplifier |
Low Power: 25 mW typ |
Selection of Input Ranges: |
±10 V for AD7893-10 |
±2.5 V for AD7893-3 |
0 V to +2.5 V for AD7893-2 |
0 V to +5 V for AD7893-5 |
12-BIT ADC, 8 PIN I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7893ARZ-3REEL7?
Additional datasheets, footprints and schematics for AD7893ARZ-3REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7893ARZ-3REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7893ARZ-3REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7893ARZ-3REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7893ARZ-3REEL7 fall under?
The AD7893ARZ-3REEL7 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7893ARZ-3REEL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7893ARZ-3REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7893ARZ-3REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7893ARZ-3REEL7 have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7893ARZ-3REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7893ARZ-3REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD7893ARZ-3REEL7?
You can fill out our help required form which you can use to request a quote for AD7893ARZ-3REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.