Status: | Production |
---|---|
Series: | AD7873 |
RoHS: | Compliant |
Prices starting from US$2.47
4-Wire touch screen interface |
On-chip temperature sensor: –40°C to +85°C |
On-chip 2.5 V reference |
Direct battery measurement (0 V to 6 V) |
Touch pressure measurement |
Specified throughput rate of 125 kSPS |
Single supply, VCC of 2.2 V to 5.25 V |
Ratiometric conversion |
High speed serial interface |
Programmable |
8- or 12-bit resolution |
One auxiliary analog input |
Shutdown mode: 1 µA maximum |
16-lead QSOP, TSSOP, and LFCSP packages |
12 BIT 16 LEAD TSSOP | Analog Devices |
Touch Screen Digitizer, 12Bit, Tssop | Newark Electronics |
TOUCH SCREEN DIGITIZER, 12BIT, TSSOP | element14 |
AD7873ARUZ 12-bit touch screen digitizer | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7873ARUZ?
Additional datasheets, footprints and schematics for AD7873ARUZ are listed on our Part Details page. You can also find images and similar parts to AD7873ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7873ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7873ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7873ARUZ fall under?
The AD7873ARUZ is listed under Resistive Touch Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7873ARUZ when available in the Resistive Touch Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7873ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7873ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7873ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD7873ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7873ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD7873ARUZ?
You can fill out our help required form which you can use to request a quote for AD7873ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.