Status: | Production |
---|---|
Series: | AD7822 |
RoHS: | Compliant |
8-bit half-flash ADC with 420 ns conversion time |
1, 4 and 8 Single-Ended Analog Input Channels Available with Input Offset Adjust |
On-Chip Track-and-Hold |
SNR Performance Given for Input Frequencies Up to 10 MHz |
Automatic Power-Down at the End of Conversion |
On-Chip Reference (2.5 V) |
Wide Operating Supply Range |
3 V ± 10% and 5 V ± 10% |
Input Ranges: |
0 V to 2 Vp-p, VDD = 3 V ± 10% |
0 V to 2.5 Vp-p, VDD = 5 V ± 10% |
Flexible Parallel Interface with EOC Pulse to Allow Stand-Alone Operation |
8-Bit 2MSPS parallel output AD | Analog Devices |
ADC, 8BIT, 2MSPS, PARALLEL, DIP-20 | element14 |
Adc, 8Bit, 2Msps, Parallel, Dip-20 Rohs Compliant: Yes |Analog Devices AD7822BNZ | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7822BNZ?
Additional datasheets, footprints and schematics for AD7822BNZ are listed on our Part Details page. You can also find images and similar parts to AD7822BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7822BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7822BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7822BNZ fall under?
The AD7822BNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7822BNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7822BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7822BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7822BNZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for AD7822BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7822BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7822BNZ?
You can fill out our help required form which you can use to request a quote for AD7822BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.