AD781JNZ Sample/Track and Hold Amplifiers by Analog Devices

Status: Production
Series: AD781
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$22.83


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$22.83
3,800
Buy Now
Logo for Newark Electronics Newark Electronics US$23.73
68
Buy Now
Logo for element14 element14 US$24.18
68
Buy Now
Logo for Farnell Farnell US$23.04
68
Buy Now
Logo for Chip One Stop Chip One Stop US$24.80
50
Buy Now
View Full Pricing & Stock Comparison

Features

Acquisition Time to 0.01%: 700 ns Maximum
Low Power Dissipation: 95 mW
Low Droop Rate: 0.01 µV/µs
Fully Specified and Tested Hold Mode Distortion
Total Harmonic Distortion: -80 dB Maximum
Aperture Jitter: 75 ps Maximum
Internal Hold Capacitor
Self-Correcting Architecture
8-Pin Mini Cerdip and Plastic Package
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

I.C. MONO 1US SHA IC | Analog Devices
Sample & Hold Amp, 4Mhz, 600Ns, Dip | Newark Electronics
SAMPLE & HOLD AMP, 4MHZ, 600NS, DIP | element14
Sample & hold amplifier,AD781JN DIP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD781JNZ?

Additional datasheets, footprints and schematics for AD781JNZ are listed on our Part Details page. You can also find images and similar parts to AD781JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD781JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD781JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD781JNZ fall under?

The AD781JNZ is listed under Sample/Track and Hold Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD781JNZ when available in the Sample/Track and Hold Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD781JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD781JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD781JNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD781JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD781JNZ often in real-time on the comparison pages.

What if I can't find stock of AD781JNZ?

You can fill out our help required form which you can use to request a quote for AD781JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay