Status: | Production |
---|---|
Series: | AD7819 |
RoHS: | Compliant |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.15
|
547
in stock
|
Buy Now | |
Analog Devices
from US$3.57
|
536
in stock
|
Buy Now | |
CoreStaff
from US$3.97
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
Richardson RFPD
from US$5.44
|
-
|
Buy Now | |
Farnell
from US$5.51
|
-
|
Buy Now |
8-Bit ADC with 4.5 µs Conversion Time |
On-Chip Track and Hold |
Operating Supply Range: 2.7 V to 5.5 V |
8-Bit Parallel Interface 8-Bit Read |
Analog Input Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
Specifications at 2.7 V–3.6 V and 5 V ± 10% |
Power Performance |
Normal Operation |
10.5 mW, VDD = 3 V |
Automatic Power-Down |
57.75 µW @ 1 kSPS, VDD = 3 V |
8 BIT,SINGLE,PARALLEL ADC I.C. | Analog Devices |
Adc, 8-Bit, 200Ksps, Wsoic-16 | Newark Electronics |
ADC, 8-BIT, 200KSPS, WSOIC-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7819YRZ?
Additional datasheets, footprints and schematics for AD7819YRZ are listed on our Part Details page. You can also find images and similar parts to AD7819YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7819YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7819YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7819YRZ fall under?
The AD7819YRZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7819YRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7819YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7819YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7819YRZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD7819YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7819YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7819YRZ?
You can fill out our help required form which you can use to request a quote for AD7819YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.