Status: | Production |
---|---|
Series: | AD780 |
RoHS: | Compliant |
Pin programmable 2.5 V or 3.0 V output |
Ultralow drift: 3 ppm/°C max |
High accuracy: 2.5 V or 3.0 V ±1 mV max |
Low noise: 100 nV/√Hz |
Noise reduction capability |
Low quiescent current: 1 mA max |
Output trim capability |
Plug-in upgrade for present references |
Temperature output pin |
Series or shunt mode operation (±2.5 V, ±3.0 V) |
IC, 2.5/3.0 V REFERENCE | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Analog Devices Voltage Reference 3V 10mA PDIP- | Distrelec |
VOLT REF, 2.5V/3V, DIP, -40 TO 85DEG C | Farnell |
Volt Ref, 2.5V/3V, Dip, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a AD780BNZ?
Additional datasheets, footprints and schematics for AD780BNZ are listed on our Part Details page. You can also find images and similar parts to AD780BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD780BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD780BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD780BNZ fall under?
The AD780BNZ is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD780BNZ when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD780BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD780BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD780BNZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Richardson RFPD, Distrelec and Farnell have stock available or on a lead time for AD780BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD780BNZ often in real-time on the comparison pages.
What if I can't find stock of AD780BNZ?
You can fill out our help required form which you can use to request a quote for AD780BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.