Status: | Production |
---|---|
Series: | AD7797 |
RoHS: | Compliant |
Prices starting from US$4.29
RMS noise: 65 nV |
Instrumentation amp |
Temperature sensor |
Internal clock oscillator |
Simultaneous 50 Hz/60 Hz rejection |
Update rate range: 4.17 Hz to 123 Hz |
Current: 250 µA typ |
Power-down: 1 µA |
Power supply range: 2.7 V to 5.25 V |
–40°C to +85°C temperature range |
Independent interface power supply |
16-lead TSSOP |
1CHANNEL L/POWER 24-BIT SD GAI | Analog Devices |
Adc, 24Bit, Tssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, TSSOP-16, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7797BRUZ?
Additional datasheets, footprints and schematics for AD7797BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7797BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7797BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7797BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7797BRUZ fall under?
The AD7797BRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7797BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7797BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7797BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7797BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7797BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7797BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7797BRUZ?
You can fill out our help required form which you can use to request a quote for AD7797BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.