Status: | Production |
---|---|
Series: | AD7796 |
RoHS: | Compliant |
RMS noise: 65 nV |
Instrumentation amp |
Temperature sensor |
Internal clock oscillator |
Simultaneous 50 Hz/60 Hz rejection |
Update rate range: 4.17 Hz to 123 Hz |
Current: 250 µA typ |
Power-down: 1 µA |
Power supply range: 2.7 V to 5.25 V |
–40°C to +85°C temperature range |
Independent interface power supply |
16-lead TSSOP |
Adc, 16Bit, Tssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, TSSOP-16, -40 TO 85DEG C | element14 |
1CHANNEL L/POWER 16-BIT SD GAI | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7796BRUZ?
Additional datasheets, footprints and schematics for AD7796BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7796BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7796BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7796BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7796BRUZ fall under?
The AD7796BRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7796BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7796BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7796BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7796BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7796BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7796BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7796BRUZ?
You can fill out our help required form which you can use to request a quote for AD7796BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.