Status: | Production |
---|---|
Series: | AD7788 |
RoHS: | Compliant |
16-bit resolution |
Power |
Supply: 2.5 V to 5.25 V operation |
Normal: 75 µA maximum |
Power-down: 1 µA maximum |
RMS noise: 1.5 µV |
16-bit p-p resolution |
Integral nonlinearity: 3.5 ppm typical |
Simultaneous 50 Hz and 60 Hz rejection |
Internal clock oscillator |
VDD monitor channel |
10-lead MSOP |
Low Power 24-Bit SD ADC I.C. | Analog Devices |
Adc, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
ADC, 16BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7788BRMZ?
Additional datasheets, footprints and schematics for AD7788BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7788BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7788BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7788BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7788BRMZ fall under?
The AD7788BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7788BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7788BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7788BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7788BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7788BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7788BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7788BRMZ?
You can fill out our help required form which you can use to request a quote for AD7788BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.