AD7715ARZ-5 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7715
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7715 is a complete analog front end for low frequency measurement

Where to Buy

Prices starting from US$7.97

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$16.18
125
in stock
Buy Now
Logo for element14
element14
from US$13.27
125
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.51
125
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.97
62
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.60
33
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.22
-
Buy Now

Features

Charge-balancing ADC
16-bits no missing codes
0.0015% nonlinearity
Programmable gain front end
Gains of 1, 2, 32 and 128
Differential input capability
Three-wire serial interface
Ability to buffer the analog input
SPI-, QSPI™-, MICROWIRE™-, and DSP-compatible
3 V (AD7715-3) or 5 V (AD7715-5) operation
Low supply current: 450 μA maximum @ 3 V supplies
Low-pass filter with programmable output update
16-lead SOIC/PDIP/TSSOP

Alternative Descriptions

Adc, 16-Bit, Wsoic-16, -40 To 85Deg C | Newark Electronics
ADC, 16-BIT, WSOIC-16, -40 TO 85DEG C | element14
16 BIT,SIGMA DELTA ADC IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7715ARZ-5?

Additional datasheets, footprints and schematics for AD7715ARZ-5 are listed on our Part Details page. You can also find images and similar parts to AD7715ARZ-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7715ARZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7715ARZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7715ARZ-5 fall under?

The AD7715ARZ-5 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7715ARZ-5 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7715ARZ-5 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7715ARZ-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7715ARZ-5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7715ARZ-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7715ARZ-5 often in real-time on the comparison pages.

What if I can't find stock of AD7715ARZ-5?

You can fill out our help required form which you can use to request a quote for AD7715ARZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay