Status: | Production |
---|---|
Series: | AD7705 |
RoHS: | Compliant |
Two Fully Differential Input Channel ADCs |
Programmable Gain Front End Gains from 1 to 128 |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible Schmitt Trigger Input on SCLK |
Ability to Buffer the Analog Input |
2.7 V to 3.3 V or 4.75 V to 5.25 V Operation |
Power Dissipation 1 mW max @ 3 V |
Standby Current 8 µA max |
16-Lead DIP, 16-Lead SOIC and TSSOP Packages |
Adc, 16Bit, Dip-16, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, DIP-16, -40 TO 85DEG C | element14 |
LOW COST 2CHNL 16-6 SIGMA DELT | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7705BNZ?
Additional datasheets, footprints and schematics for AD7705BNZ are listed on our Part Details page. You can also find images and similar parts to AD7705BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7705BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7705BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7705BNZ fall under?
The AD7705BNZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7705BNZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7705BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7705BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7705BNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7705BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7705BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7705BNZ?
You can fill out our help required form which you can use to request a quote for AD7705BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.