Status: | Production |
---|---|
Series: | AD7656 |
RoHS: | Compliant |
Prices starting from US$15.09
6 independent ADCs |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V, ±5 V |
Fast throughput rate: 250 kSPS |
iCMOS process technology |
Low power 140 mW at 250 kSPS with 5 V supplies |
Wide input bandwidth 86.5 dB SNR at 50 kHz input frequency |
On-chip reference and reference buffers |
Parallel, serial, and daisy-chain interface modes |
High speed serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Standby mode: 100 µW maximum |
64-lead LQFP |
6-CHANNEL 16-BIT SE BIPOLAR I. | Analog Devices |
Adc, 16Bit, 250Ksps, Lqfp-64 | Newark Electronics |
ADC, 16BIT, 250KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7656BSTZ?
Additional datasheets, footprints and schematics for AD7656BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7656BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7656BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7656BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7656BSTZ fall under?
The AD7656BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7656BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7656BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7656BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7656BSTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7656BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7656BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7656BSTZ?
You can fill out our help required form which you can use to request a quote for AD7656BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.