AD7569JNZ Part Information
Details for AD7569JNZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 36.6500 |
5 | 35.9500 |
10 | 33.8000 |
25 | 32.5300 |
50 | 31.5600 |
Stock Information
Details
Part Downloads
Part Features
- 2 ms ADC with Track/Hold 1 ms DAC with Output Amplifier AD7569, Single DAC Output AD7669, Dual DAC Output On-Chip Bandgap Reference Fast Bus Interface Single or Dual 5 V Supplies
Part Specifications
IC Function | A/D Converter (A-D) |
Supply Voltage Min | -5.25V |
Supply Voltage Max | 5.25V |
IC Package Type | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD7569 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | Microprocessor Compatible Sample and Hold |
Base Number | 7569 |
Brief Features | 2µs ADC with Track/Hold 1µs DAC with Output Amplifier |
Conversion Time | 2.6µs |
Data Interface | Parallel |
IC Case Style | DIP |
IC Generic Number | 7569 |
IC Temperature Range | Commercial |
Input Channel Type | Single Ended |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 7569 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Resolution (Bits) | 8bit |
Sampling Rate | 409.6kSPS |
Supply Current | 13mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Supply Voltage Range - Analogue | ± 4.75V to ± 5.25V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD7569JNZ?
Additional datasheets, footprints and schematics for AD7569JNZ are listed in our Part Details tab. You can also find the AD7569JNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7569JNZ in the Pricing & Inventory tab next to part details. You can view AD7569JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7569JNZ fall under?
The AD7569JNZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD7569JNZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7569JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7569JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD7569JNZ have stock available?
There is no stock from authorised distributors for AD7569JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7569JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7569JNZ?
You can fill out our help required form which you can use to request a quote for AD7569JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.