AD7547JNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7547
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7547 contains two 12-bit current output DACs on one monolithic chip. Also on-chip are the level shifters, data registers and control logic for easy microprocessor interfacing. There are 12data inputs. CSA, CSB, WR control DAC selection and loading. Data is latched into the DAC registers on the rising edge of WR. The device is speed compatible with most microprocessors and accepts TTL, 74HC and 5V CMOS logic level inputs.The D/A converters provide 4-quadrant multiplication capabilities with separate reference inputs and feedback resistors. Monolithic construction ensures that thermal and gain error tracking is excellent. 12-bit monotonicity is guaranteed for both DACs over the full temperature range.The AD7547 is manufactured using the Linear Compatible CMOS (LC2MOS) process. This allows fast digital logic and precision linear circuitry to be fabricated on the same die.

Where to Buy

Prices starting from US$28.88

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$28.88
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.93
5
in stock
Buy Now
Logo for element14
element14
from US$46.36
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$45.06
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$41.14
-
Buy Now

Features

Two 12-bit DACs in One Package
DAC Ladder Resistance Matching: 0.5%
Space Saving Skinny DIP and Suface Mount Packages
4-Quadrant Multiplication
Low Gain Error (1 LSB max Over Temperature)
Fast Interface Timing

Alternative Descriptions

MULTIPLYING DAC IC | Analog Devices
Da Converter, 12Bit, Dip | Newark Electronics
DA CONVERTER, 12BIT, DIP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7547JNZ?

Additional datasheets, footprints and schematics for AD7547JNZ are listed on our Part Details page. You can also find images and similar parts to AD7547JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7547JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7547JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7547JNZ fall under?

The AD7547JNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7547JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7547JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7547JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7547JNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7547JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7547JNZ often in real-time on the comparison pages.

What if I can't find stock of AD7547JNZ?

You can fill out our help required form which you can use to request a quote for AD7547JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay