Status: | Production |
---|---|
Series: | AD7524 |
RoHS: | Compliant |
Prices starting from US$7.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.15
|
20
in stock
|
Buy Now | |
Analog Devices
from US$7.42
|
2,400
in stock
|
Buy Now | |
Schukat Electronic
from US$9.02
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.39
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$13.37
|
-
|
Buy Now | |
element14
from US$13.57
|
-
|
Buy Now | |
Richardson RFPD
from US$11.49
|
-
|
Buy Now | |
Farnell
from US$12.96
|
-
|
Buy Now |
Microprocessor compatible (6800, 8085, Z80, etc.) |
TTL/CMOS compatible inputs |
On-chip data latches |
Endpoint linearity |
Low power consumption |
Monotonicity guaranteed (full temperature range) |
Latch free (no protection Schottky required)AD7524-EP supports defense and aerospace applications (AQEC standard) |
Download AD7524-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12659-01XB DSCC Drawing Number |
CMOS CONVERTER IC | Analog Devices |
8bit DAC µP-Compatible LP DIP16 | Schukat Electronic |
IC: D/A converter | Transfer Multisort Elektronik |
2 channel 8bit D-A converter,AD7524JN | RS |
Dac, 8Bit, Dip-16, -40 To 85Deg C | Newark Electronics |
DAC, 8BIT, DIP-16, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7524JNZ?
Additional datasheets, footprints and schematics for AD7524JNZ are listed on our Part Details page. You can also find images and similar parts to AD7524JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7524JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7524JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7524JNZ fall under?
The AD7524JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7524JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7524JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7524JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7524JNZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for AD7524JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7524JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7524JNZ?
You can fill out our help required form which you can use to request a quote for AD7524JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.