AD75019JPZ Part Information
Details for AD75019JPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 28.1900 |
5 | 27.2500 |
10 | 26.3000 |
25 | 25.1900 |
50 | 24.6900 |
Stock Information
Details
Part Downloads
Part Features
- 256 Switches in a 16 u2d1b 16 Array Wide Signal Range: to Supply Rails of 24 V or u2d1e12 V Low On-Resistance: 200 u2340 Typ TTL/CMOS/Microprocessor-Compatible Control Lines Serial Input Simplifies Interface Serial Output Allows Cascading for More Channels Low Power Consumption: 2 mW Quiescent Compact 44-Lead PLCC
Part Specifications
Crosspoint Switch Type | Analogue |
Input / Output Configuration | - |
Control Interface | Serial |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Digital IC Case | LCC |
No. of Pins | 44Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Type | Crosspoint |
Base Number | 75019 |
IC Generic Number | 75019 |
Logic Function Number | 75019 |
Matrix Format | 16x16 |
No. of Channels | 256Channels |
No. of Switches | 256 |
On Resistance Rds(on) | 150ohm |
On State Resistance Max | 500ohm |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V 9V to 25.2V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 70ns |
Turn On Time | 70ns |
Type | Analog |
Alternative Part Descriptions
- SWITCH, CROSSPOINT 16X16, SMD, 75019; Crosspoint Switch Type:Analogue; Input / Output Configuration:-; Control Interface:Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:44Pins; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD75019JPZ?
Additional datasheets, footprints and schematics for AD75019JPZ are listed in our Part Details tab. You can also find the AD75019JPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD75019JPZ in the Pricing & Inventory tab next to part details. You can view AD75019JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD75019JPZ fall under?
The AD75019JPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to AD75019JPZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD75019JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD75019JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD75019JPZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD75019JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD75019JPZ often in real-time on the comparison pages.
What if I can't find stock of AD75019JPZ?
You can fill out our help required form which you can use to request a quote for AD75019JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.