Status: | Production |
---|---|
Series: | AD745 |
RoHS: | Compliant |
ULTRALOW NOISE PERFORMANCE |
2.9 nV/√Hz at 10 kHz |
0.38 µV p-p, 0.1 Hz to 10 Hz |
6.9 fA/√Hz Current Noise at 1 kHz |
EXCELLENT AC PERFORMANCE |
12.5 V/µs Slew Rate |
20 MHz Gain Bandwidth Product |
THD = 0.0002% @ 1 kHz |
Internally Compensated for Gains |
of +5 (or –4) or Greater |
EXCELLENT DC PERFORMANCE |
0.5 mV Max Offset Voltage |
250 pA Max Input Bias Current |
2000 V/mV Min Open Loop Gain |
Available in Tape and Reel in |
Accordance with EIA-481A Standard |
Analog Devices, AD745JRZ-16 | RS |
OP-AMP, 20MHZ, 0 TO 70DEG C, WSOIC-16 | Farnell |
Op-Amp, 20Mhz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
IC, OP AMP, AD745JR IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD745JRZ-16?
Additional datasheets, footprints and schematics for AD745JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD745JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD745JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD745JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD745JRZ-16 fall under?
The AD745JRZ-16 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD745JRZ-16 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD745JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD745JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD745JRZ-16 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD745JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD745JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD745JRZ-16?
You can fill out our help required form which you can use to request a quote for AD745JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.