AD7417BRZ Part Information
Details for AD7417BRZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Specifications
IC Function | 10bit Digital Temperature Sensor with Four Single-channel ADCs |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD7417 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD7417BRZ?
Additional datasheets, footprints and schematics for AD7417BRZ are listed in our Part Details tab. You can also find the AD7417BRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7417BRZ in the Pricing & Inventory tab next to part details. You can view AD7417BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7417BRZ fall under?
The AD7417BRZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD7417BRZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7417BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7417BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD7417BRZ have stock available?
There is no stock from authorised distributors for AD7417BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7417BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7417BRZ?
You can fill out our help required form which you can use to request a quote for AD7417BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.