AD7415ARTZ-1500RL7 Digital Temperature Sensors by Analog Devices

Status: Production
Series: AD7415
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7414/AD7415 are complete temperature monitoring systems in 6-lead and 5-lead SOT-23 packages. They contain a band gap temperature sensor and a 10-bit ADC to monitor and digitize the temperature reading to a resolution of 0.25°C.The AD7414/AD7415 provide a 2-wire serial interface that is compatible with SMBus and I2C interfaces. The parts come in four versions: the AD7414/AD7415-0, AD7414/AD7415-1, AD7414-2, and AD7414-3. The AD7414/AD7415-0 and AD7414/AD7415-1 versions provide a choice of three different SMBus addresses for each version. All four AD7414 versions give the possibility of eight different I2C addresses while the two AD7415 versions allow up to six I2C addresses to be used.The AD7414/AD7415’s 2.7 V supply voltage, low supply current, serial interface, and small package size make them ideal for a variety of

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.78
5,101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.19
787
in stock
Buy Now
Logo for element14
element14
from US$1.72
787
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.62
787
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.68
508
in stock
Buy Now

Features

10-bit temperature-to-digital converter
Temperature range: −40°C to +125°C
Typical accuracy of ±0.5°C at +40°C
SMBus/I2C®-compatible serial interface
3 μA power-down current
Temperature conversion time: 29 μs typ
Space-saving 5-lead SOT-23 packages
Pin selectable addressing via AS
2 versions allow 6 I2C addresses

Alternative Descriptions

SMBus/12C 10-bit digital temp | Analog Devices
Temperature Sensor, 125Deg C, Sot-23-5 Rohs Compliant: Yes |Analog Devices AD7415ARTZ-1500RL7 | Newark Electronics
TEMPERATURE SENSOR, 125DEG C, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7415ARTZ-1500RL7?

Additional datasheets, footprints and schematics for AD7415ARTZ-1500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7415ARTZ-1500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7415ARTZ-1500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7415ARTZ-1500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7415ARTZ-1500RL7 fall under?

The AD7415ARTZ-1500RL7 is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD7415ARTZ-1500RL7 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7415ARTZ-1500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7415ARTZ-1500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7415ARTZ-1500RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7415ARTZ-1500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7415ARTZ-1500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD7415ARTZ-1500RL7?

You can fill out our help required form which you can use to request a quote for AD7415ARTZ-1500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay