Status: | Production |
---|---|
Series: | AD7367 |
RoHS: | Compliant |
Dual 12-bit/14-bit, 2-channel ADC |
True bipolar analog inputs |
Programmable input ranges: |
±10 V, ±5 V, 0 V to 10 V |
±12 V with 3 V external reference |
Throughput rate: 1 MSPS |
Simultaneous conversion with read in less than 1 μs |
Low current consumption: |
8.3 mA typical in normal mode |
320 nA typical in shutdown mode |
AD7366 |
72 dB SNR at 50 kHz input frequency |
12-bit no missing codes |
AD7367 |
76 dB SNR at 50 kHz input frequency |
14-bit no missing codes |
Accurate on-chip reference: 2.5 V ± 0.2% |
−40°C to +85°C operation |
High speed serial interface Compatible with SPI®, QSPI™, MICROWIRE™, and DSP |
High analog input impedance |
12/14 bit dual/single bip simu | Analog Devices |
Adc, 14Bit, 1Msps, Tssop-24 | Newark Electronics |
ADC, 14BIT, 1MSPS, TSSOP-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7367BRUZ?
Additional datasheets, footprints and schematics for AD7367BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7367BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7367BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7367BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7367BRUZ fall under?
The AD7367BRUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7367BRUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7367BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7367BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7367BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7367BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7367BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7367BRUZ?
You can fill out our help required form which you can use to request a quote for AD7367BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.