Status: | Production |
---|---|
Series: | AD736 |
RoHS: | Compliant |
Converts an ac voltage waveform to a dc voltage and then converts to the true rms, average rectified, or absolute value 200 mV rms full-scale input range (larger inputs with input attenuator) |
High input impedance: 1012 Ω |
Low input bias current: 25 pA maximum |
High accuracy: ±0.3 mV ± 0.3% of reading |
RMS conversion with signal crest factors up to 5 |
Wide power supply range: +2.8 V, −3.2 V to ±16.5 V |
Low power: 200 μA maximum supply current |
Buffered voltage output |
No external trims needed for specified accuracy |
Related device: the AD737 features a power-down control with standby current of only 25 μA; the dc output voltage is negative and the output impedance is 8 kΩ |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a AD736-EVALZ?
Additional datasheets, footprints and schematics for AD736-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD736-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD736-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD736-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD736-EVALZ fall under?
The AD736-EVALZ is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD736-EVALZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD736-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD736-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD736-EVALZ have stock available?
Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for AD736-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD736-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD736-EVALZ?
You can fill out our help required form which you can use to request a quote for AD736-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.