Status: | Production |
---|---|
Series: | AD73360 |
RoHS: | Compliant |
Six 16-Bit A/D Converters |
Programmable Input Sample Rate |
77 dB ADC SNR |
64 kS/s Maximum Sample Rate |
–83 dB Crosstalk |
Low Group Delay (25 µs typ per ADC Channel) |
Programmable Input Gain |
Flexible Serial Port Allows Multiple Devices To Be Connected in Cascade |
Single (+2.7 V to +5.5 V) Supply Operation |
80 mW Max Power Consumption at 2.7 V |
On-Chip Reference |
28-Pin SOIC and 44-Pin TQFP Packages |
ANALOGUE FRONT END, 15BIT, 4KHZ, WSOIC28 | Farnell |
Analogue Front End, 15Bit, 4Khz, Wsoic28 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
.3 6-CHANNEL SIGMA-DELTA ADC I | Analog Devices |
Where can I find additional details, specifications and documents for a AD73360ARZ?
Additional datasheets, footprints and schematics for AD73360ARZ are listed on our Part Details page. You can also find images and similar parts to AD73360ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD73360ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD73360ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD73360ARZ fall under?
The AD73360ARZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD73360ARZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD73360ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD73360ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD73360ARZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD73360ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD73360ARZ often in real-time on the comparison pages.
What if I can't find stock of AD73360ARZ?
You can fill out our help required form which you can use to request a quote for AD73360ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.