AD73311LARSZ Part Information
Details for AD73311LARSZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Features
- 16-Bit A/D Converter 16-Bit D/A Converter Programmable Input/Output Sample Rates 76 dB ADC SNR 77 dB DAC SNR Programmable Sampling Rate 64 kS/s Maximum Sample Rate u201390 dB Crosstalk Low Group Delay (25 ms Typ per ADC Channel, 50 ms Typ per DAC Channel) Programmable Input/Output Gain Flexible Serial Port Which Allows Up to Eight Devices to Be Connected in Cascade Single (+3 V) Supply Operation 33 mW Max Power Consumption at 2.7 V On-Chip Reference 20-Lead SOIC/SSOP/TSSOP Packages
Part Specifications
Audio CODEC Type | General Purpose |
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Sampling Rate | 64kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 20Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 77dB |
IC Interface Type | Serial |
Supply Voltage Range | 2.7V to 3.3V |
Product Range | AD73311L Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD73311LARSZ?
Additional datasheets, footprints and schematics for AD73311LARSZ are listed in our Part Details tab. You can also find the AD73311LARSZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD73311LARSZ in the Pricing & Inventory tab next to part details. You can view AD73311LARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD73311LARSZ fall under?
The AD73311LARSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to AD73311LARSZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD73311LARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD73311LARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD73311LARSZ have stock available?
There is no stock from authorised distributors for AD73311LARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD73311LARSZ often in real-time on the comparison pages.
What if I can't find stock of AD73311LARSZ?
You can fill out our help required form which you can use to request a quote for AD73311LARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.