Status: | Production |
---|---|
Series: | AD73311 |
RoHS: | Compliant |
16-Bit A/D Converters |
16-Bit D/A Converters |
Programmable Input/Output Sample Rates |
75 dB ADC SNR |
70 db DAC SNR |
64 ksps Maximum Sample Rate |
-90 db Crosstalk |
Low group Delay: 25 µs per ADC ch; 50 µs per DAC ch |
Programmable Input/Output Gain |
Flexible Serial Port Allows Up to 4 Codecs To Be Connected in Cascade Giving 8 I/O Channels |
Single 2.7 V to 5.5 V Supply Operation |
50 mW Max Power Dissipation at 2.7 V |
On-Chip Reference |
20-Lead SOIC/SSOP Package |
SPEECH & TELEPHONY CODEC I.C. | Analog Devices |
FRONT-END PROCESSOR, 16BIT, 64KSPS | element14 |
Front-End Processor, 16Bit, 64Ksps | Newark Electronics |
Where can I find additional details, specifications and documents for a AD73311ARZ?
Additional datasheets, footprints and schematics for AD73311ARZ are listed on our Part Details page. You can also find images and similar parts to AD73311ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD73311ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD73311ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD73311ARZ fall under?
The AD73311ARZ is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to AD73311ARZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD73311ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD73311ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD73311ARZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AD73311ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD73311ARZ often in real-time on the comparison pages.
What if I can't find stock of AD73311ARZ?
You can fill out our help required form which you can use to request a quote for AD73311ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.