Status: | Production |
---|---|
Series: | AD7327 |
RoHS: | Compliant |
Prices starting from US$4.84
12-bit plus sign SAR ADC |
True bipolar input ranges |
Software-selectable input ranges: ±10 V, ±5 V, ±2.5 V, 0 V to +10 V |
500 kSPS throughput rate |
8 analog input channels with channel sequencer |
Single-ended, true differential, and pseudo differential analog input capability |
See data sheet for additional featuresAD7327-EP supports defense and aerospace applications (AQEC standard) |
Download AD7327-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14636 DSCC Drawing Number |
Adc, 13Bit, 500Ksps, Tssop-20 | Newark Electronics |
ADC, 13BIT, 500KSPS, TSSOP-20 | element14 |
8-Channel,12-Bit +Sign Bipolar | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7327BRUZ?
Additional datasheets, footprints and schematics for AD7327BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7327BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7327BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7327BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7327BRUZ fall under?
The AD7327BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7327BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7327BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7327BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7327BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7327BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7327BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7327BRUZ?
You can fill out our help required form which you can use to request a quote for AD7327BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.