Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 8bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD7278ARMZ?
Additional datasheets, footprints and schematics for AD7278ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7278ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7278ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7278ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7278ARMZ fall under?
The AD7278ARMZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7278ARMZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7278ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7278ARMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7278ARMZ have stock available?
There is no stock from authorised distributors for AD7278ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7278ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7278ARMZ?
You can fill out our help required form which you can use to request a quote for AD7278ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.