AD7276BRMZ Part Information
Details for AD7276BRMZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.0900 |
10 | 10.0000 |
25 | 9.5400 |
50 | 9.2400 |
100 | 7.9100 |
Stock Information
Details
Part Downloads
Part Features
- Throughput rate: 3 MSPS Specified for VDD of 2.35 V to 3.6 V Power consumption 12.6 mW at 3 MSPS with 3 V supplies Wide input bandwidth 70 dB SNR at 1 MHz input frequency Flexible power/serial clock speed management No pipeline delays High speed serial interface SPI-/QSPIu2122-/MICROWIREu2122-/DSP compatible Temperature range: u221240u00b0C to +125u00b0C Power-down mode: 0.1 u00b5A typical 6-lead TSOT package 8-lead MSOP package AD7476 and AD7476A pin compatible
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | Flexible Power/Serial Clock Speed Management No Pipeline Delays High Speed Serial Interface SPI® |
Base Number | 7276 |
Conversion Time | 291ns |
IC Case Style | SOP |
IC Generic Number | 7276 |
Linearity Error ADC / DAC + | 3.25LSB |
Linearity Error ADC / DAC - | 3.25LSB |
Logic Function Number | 7276 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 5.5mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD7276BRMZ?
Additional datasheets, footprints and schematics for AD7276BRMZ are listed in our Part Details tab. You can also find the AD7276BRMZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7276BRMZ in the Pricing & Inventory tab next to part details. You can view AD7276BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7276BRMZ fall under?
The AD7276BRMZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7276BRMZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7276BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7276BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD7276BRMZ have stock available?
There is no stock from authorised distributors for AD7276BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7276BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7276BRMZ?
You can fill out our help required form which you can use to request a quote for AD7276BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.