Status: | Production |
---|---|
Series: | AD7273 |
RoHS: | Compliant |
Fast Throughput Rate: 3 MSPS |
Specified for VDD of 2.35 V to 3.6 V |
Low Power: 13.5 mW at 3 MSPS with 3 V Supplies |
Wide Input Bandwidth: 70 dB SNR at 1 MHz Input Frequency |
Flexible Power/Serial Clock Speed Management |
No Pipeline Delays |
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Power Down Mode: 1 µA max |
8-Lead TSOT Package |
8-Lead MSOP Package |
12-Bit Version: AD7274 |
ADC, 10BIT, 3MSPS, MSOP-8 | Farnell |
Adc, 10Bit, 3Msps, Msop-8 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
10-Bit 3MSPS SAR ADC I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a AD7273BRMZ?
Additional datasheets, footprints and schematics for AD7273BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7273BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7273BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7273BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7273BRMZ fall under?
The AD7273BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7273BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7273BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7273BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7273BRMZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7273BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7273BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7273BRMZ?
You can fill out our help required form which you can use to request a quote for AD7273BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.