Status: | Production |
---|---|
Series: | AD7265 |
RoHS: | Compliant |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$6.62
|
500
in stock
|
Buy Now | |
Analog Devices
from US$4.78
|
403
in stock
|
Buy Now | |
Chip One Stop
from US$5.73
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
95
in stock
|
Buy Now | |
element14
from US$6.99
|
95
in stock
|
Buy Now | |
Farnell
from US$6.73
|
95
in stock
|
Buy Now |
Dual 12-bit, 3-channel ADC |
Throughput rate: 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Power consumption |
7 mW at 1 MSPS with 3 V supplies |
17 mW at 1 MSPS with 5 V supplies |
Pin-configurable analog inputs |
12-channel single-ended inputs |
6-channel fully differential inputs |
6-channel pseudo differential inputs |
70 dB SINAD at 50 kHz input frequency |
Accurate on-chip reference: 2.5 V |
±0.2% maximum at 25°C, 20 ppm/°C maximum |
Dual conversion with read 875 ns, 16 MHz SCLK |
High speed serial interface |
SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
−40°C to +125°C operation |
Shutdown mode: 1 µA maximum |
32-lead LFCSP and 32-lead TQFP |
CONVERTER - ADC | Richardson RFPD |
Dual 1MSPS, 12-Bit, 3Chan Sars | Analog Devices |
Adc, 12Bit, 1Msps, Tqfp-32 | Newark Electronics |
ADC, 12BIT, 1MSPS, TQFP-32 | element14 |
Where can I find additional details, specifications and documents for a AD7265BSUZ?
Additional datasheets, footprints and schematics for AD7265BSUZ are listed on our Part Details page. You can also find images and similar parts to AD7265BSUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7265BSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7265BSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7265BSUZ fall under?
The AD7265BSUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7265BSUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7265BSUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7265BSUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7265BSUZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD7265BSUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7265BSUZ often in real-time on the comparison pages.
What if I can't find stock of AD7265BSUZ?
You can fill out our help required form which you can use to request a quote for AD7265BSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.