AD7226KNZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7226
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

NEWER ALTERNATIVES: AD5304 2.5 V to 5.5 V, 500 µA, Quad Voltage Output 8-Bit DAC in a 10-Lead Packages AD5307 2.5 V to 5.5 V, 400 µA, Quad Voltage Output 8-Bit DAC in a 16-Lead TSSOPThe AD7226 contains four 8-bit voltage-output digital-to-analog converters, with output buffer amplifiers and interface logic on a single monolithic chip. No external trims are required to achieve full specified performance for the part.Separate on-chip latches are provided for each of the four D/A converters. Data is transferred into one of these data latches through a common 8-bit TTL/CMOS (5 V) compatible input port. Control inputs A0 and A1 determine which DAC is loaded when WR goes low. The control logic is speed-compatible with most 8-bit microprocessors.Each D/A converter includes an output buffer amplifier capable of driving up to 5 mA of output current. The amplifiers’ offsets are laser-trimmed during manufacture, thereby eliminating any requirement for offset nulling.Specified performance is guaranteed for input reference voltages from 2 V to 12.5 V with dual supplies. The part is also specified for single supply operation at a reference of 10 V.The AD7226 is fabricated in an all ion-implanted high speed Linear Compatible CMOS (LC2MOS) process which has been specifically developed to allow high speed digital logic circuits and precision analog circuits to be integrated on the same chip.

Where to Buy

Prices starting from US$35.02

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$35.02
1,122
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.73
29
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$50.80
18
in stock
Buy Now
Logo for element14
element14
from US$64.41
18
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$71.44
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$60.02
18
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$57.96
-
Buy Now

Features

Four 8-Bit DACs with Output Amplifiers
Skinny 20-Lead DIP, SOIC, SSOP, and PLCC Packages
Microprocessor-Compatible
TTL/CMOS-Compatible
No User Trims
Extended Temperature Range Operation
Single Supply Operation Possible

Alternative Descriptions

CMOS DAC IC | Analog Devices
Dac, 8Bit, Dip-20, -40 To 85Deg C | Newark Electronics
DAC, 8BIT, DIP-20, -40 TO 85DEG C | element14
8bit DAC 4Ch µP-Compatible DIP20 | Schukat Electronic
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7226KNZ?

Additional datasheets, footprints and schematics for AD7226KNZ are listed on our Part Details page. You can also find images and similar parts to AD7226KNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7226KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7226KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7226KNZ fall under?

The AD7226KNZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7226KNZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7226KNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7226KNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7226KNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Schukat Electronic have stock available or on a lead time for AD7226KNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7226KNZ often in real-time on the comparison pages.

What if I can't find stock of AD7226KNZ?

You can fill out our help required form which you can use to request a quote for AD7226KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay