Status: | Production |
---|---|
Series: | AD7195 |
RoHS: | Compliant |
AC or DC sensor excitation |
RMS noise: 8.5 nV at 4.7 Hz (gain = 128) |
16 noise-free bits at 2.4 kHz (gain = 128) |
Up to 22.5 noise-free bits (gain = 1) |
Offset drift: 5 nV/°C |
Gain drift: 1 ppm/°C |
Specified drift over time |
2 differential/4 pseudo differential input channels |
Automatic channel sequencer |
Programmable gain (1 to 128) |
Output data rate: 4.7 Hz to 4.8 kHz |
Internal or external clock |
Simultaneous 50 Hz/60 Hz rejection |
Power supply |
AVDD: 4.75 V to 5.25 V |
DVDD: 2.7 V to 5.25 V |
Current: 6 mA |
Temperature range: –40°C to +105°C |
Package: 32-lead LFCSP |
24-Bit SD ADC with PGA and AC | Analog Devices |
ADC, 24BIT, 4.8KSPS, LFCSP-32 | Farnell |
Adc, 24Bit, 4.8Ksps, Lfcsp-32 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7195BCPZ?
Additional datasheets, footprints and schematics for AD7195BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7195BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7195BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7195BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7195BCPZ fall under?
The AD7195BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7195BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7195BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7195BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7195BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD7195BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7195BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7195BCPZ?
You can fill out our help required form which you can use to request a quote for AD7195BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.