Status: | Production |
---|---|
Series: | AD7193 |
RoHS: | Compliant |
Fast settling filter option |
4 differential/8 pseudo differential input channels |
RMS noise: 11 nV @ 4.7 Hz (gain = 128) |
15.5 noise-free bits @ 2.4 kHz (gain = 128) |
Up to 22 noise-free bits (gain = 1) |
Offset drift: ±5 nV/°C |
Gain drift: ±1 ppm/°C |
Specified drift over time |
Automatic channel sequencer |
Programmable gain (1 to 128) |
Output data rate: 4.7 Hz to 4.8 kHz |
Internal or external clock |
Simultaneous 50 Hz/60 Hz rejection |
4 general-purpose digital outputs |
Power supply |
AVDD: 3 V to 5.25 V |
DVDD: 2.7 V to 5.25 V |
Current: 4.65 mA |
Temperature range: −40°C to +105°C |
28-lead TSSOP and 32-lead LFCSP packages |
Interface |
3-wire serial |
SPI, QSPI™, MICROWIRE™, and DSP compatible |
Schmitt trigger on SCLK |
4ch VeryLow Noise 24-Bit SD AD | Analog Devices |
ADC, 24BIT, 4.8KSPS, TSSOP-28 | Farnell |
Adc, 24Bit, 4.8Ksps, Tssop-28 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7193BRUZ?
Additional datasheets, footprints and schematics for AD7193BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7193BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7193BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7193BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7193BRUZ fall under?
The AD7193BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7193BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7193BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7193BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7193BRUZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for AD7193BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7193BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7193BRUZ?
You can fill out our help required form which you can use to request a quote for AD7193BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.